Samsung logo

Samsung LH75QHREBGCXZA signage display Digital signage flat panel 75" LED Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44385
Info modified on:
30 May 2023, 12:04:50
Short summary description Samsung LH75QHREBGCXZA signage display Digital signage flat panel 75" LED Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7:

Samsung LH75QHREBGCXZA, Digital signage flat panel, 75", LED, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung LH75QHREBGCXZA signage display Digital signage flat panel 75" LED Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 24/7:

Samsung LH75QHREBGCXZA. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 700 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.