Samsung QB75H-TR, Digital signage flat panel, 75", LED, 3840 x 2160 pixels, Wi-Fi, 16/7
Samsung QB75H-TR. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 250 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 3.0. Product color: Black