location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH75EDEPLGC signage display Digital signage flat panel 75" LED 400 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH75EDEPLGC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH75EDEPLGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088095134
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:21:33
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH75EDEPLGC signage display Digital signage flat panel 75" LED 400 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 75" 1920 x 1080 pixels LED 400 cd/m²
  • - Direct-LED BLU 4 ms
  • - Built-in speaker(s) 20 W
More>>>
Short summary description Samsung LH75EDEPLGC signage display Digital signage flat panel 75" LED 400 cd/m² Full HD Black:
This short summary of the Samsung LH75EDEPLGC signage display Digital signage flat panel 75" LED 400 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH75EDEPLGC, Digital signage flat panel, 75", LED, 1920 x 1080 pixels

Long summary description Samsung LH75EDEPLGC signage display Digital signage flat panel 75" LED 400 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung LH75EDEPLGC signage display Digital signage flat panel 75" LED 400 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung LH75EDEPLGC. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Product color: Black

Display
LED backlighting type
Direct-LED BLU
Display diagonal *
75"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
400 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
4 ms
Contrast ratio (typical)
5000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Pixel pitch
0.0113 x 0.0338" (0.286 x 0.86 mm)
Active display area (W x H)
65 x 36.5" (1650.2 x 928.3 mm)
Display diagonal (metric)
74.5" (189.2 cm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Color gamut
70%
Ports & interfaces
HDMI ports quantity *
1
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
USB port *
No
Ethernet LAN *
No
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
Design
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
0.681" (1.73 cm)
Performance
Picture-in-Picture
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
215 W
Power consumption (standby) *
0.5 W
Power consumption (sleep)
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
275 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
3199.7 BTU/h
Weight & dimensions
Width
66" (1676.2 mm)
Depth
3.48" (88.4 mm)
Height
37.8" (959.5 mm)
Weight
75.2 lbs (34.1 kg)
Packaging data
Package width
71.3" (1810 mm)
Package depth
9.84" (250 mm)
Package height
42.7" (1085 mm)
Package weight
97.2 lbs (44.1 kg)
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, VGA
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Quick start guide
Yes
LED indicators
Yes
Number of products included
1 pc(s)
Bezel width
0.472" (1.2 cm)
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Article code product Stock Price from
Samsung LH75QBHPLGC signage display Digital signage flat panel 75" LCD Wi-Fi 300 cd/m² 4K Ultra HD Black Tizen 3.0 16/7 Samsung LH75QBHPLGC signage display Digital signage flat panel 75" LCD Wi-Fi 300 cd/m² 4K Ultra HD Black Tizen 3.0 16/7
(show image)
LH75QBHPLGC LH75QBHPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QM75F 75" LED 500 cd/m² 4K Ultra HD Black 24/7 Samsung QM75F 75" LED 500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH75QMFPLGC QM75F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH75DMEPLGC signage display Digital signage flat panel 75" LED Wi-Fi 450 cd/m² Full HD Black 24/7 Samsung LH75DMEPLGC signage display Digital signage flat panel 75" LED Wi-Fi 450 cd/m² Full HD Black 24/7
(show image)
LH75DMEPLGC LH75DMEPLGC 0.00
(excl. VAT)
0 (incl. VAT)