location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CY-TD75LDAF touch screen overlay 75" Multi-touch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CY-TD75LDAF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CY-TD75LDAF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086278713
Category:
Transparent sheet placed over a computer screen and allows the user to command the computer by touching displayed buttons on screen.
Touch Screen Overlays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:55
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung CY-TD75LDAF touch screen overlay 75" Multi-touch :
The short editorial description of Samsung CY-TD75LDAF touch screen overlay 75" Multi-touch

75" Touch-Overlay, 12ms, 19.5kg
More>>>
Samsung CY-TD75LDAF touch screen overlay 75" Multi-touch:
The official marketing text of Samsung CY-TD75LDAF touch screen overlay 75" Multi-touch as supplied by the manufacturer

Transform Samsung’s DM75D SMART Signage Display into an Interactive Touchscreens

The adaptive touch module options (sold separately) can convert a Samsung DMD, DBD and DHD series displays into a touchscreen for an impressive interactive viewing experience. A low glare treatment on the front of the glass assists with the writing experience

Quick Installation for Interactive Functionality

Samsung adaptive touch modules are designed for simple installation. The module fits right over the front of the DMD, DBD and DHD Series displays and is secured in place with screws, enabling businesses to change their display into a touchscreen in virtually minutes.

Sleek Design with Multi Touch Capability

10-point touch with 2 draw capability on Samsung’s 32, 40, 48, 55 and 75 inch adaptive touch modules and 4 -point-touch with 1 draw capability on Samsung’s 65 inch adaptive touch module, offer flexibility to create multi-touch applications1. 1 Multiple touch capability is dependent on software applications and hardware used (both of which are sold separately).

Short summary description Samsung CY-TD75LDAF touch screen overlay 75" Multi-touch:
This short summary of the Samsung CY-TD75LDAF touch screen overlay 75" Multi-touch data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CY-TD75LDAF, 68.5" (1739.2 mm), 40" (1017.2 mm), 1.17" (2.96 cm), 0.126" (3.2 mm), 1.49" (3.79 cm), 43 lbs (19.5 kg)

Long summary description Samsung CY-TD75LDAF touch screen overlay 75" Multi-touch:
This is an auto-generated long summary of Samsung CY-TD75LDAF touch screen overlay 75" Multi-touch based on the first three specs of the first five spec groups.

Samsung CY-TD75LDAF. Width: 68.5" (1739.2 mm), Height: 40" (1017.2 mm), Thickness: 1.17" (2.96 cm). Package width: 74.4" (1890 mm), Package depth: 10.4" (265 mm), Package height: 44.7" (1136 mm)

Technical details
Display diagonal *
75"
Touchscreen technology
Infrared
Touch technology *
Multi-touch
Number of simultaneous touchpoints
10
Response time
12 ms
Light transmission
15%
Reflection rate
10%
Haze rate
15%
Frame material
Extruded aluminum
Weight & dimensions
Width
68.5" (1739.2 mm)
Height
40" (1017.2 mm)
Thickness
1.17" (2.96 cm)
Glass thickness
0.126" (3.2 mm)
Bezel width
1.49" (3.79 cm)
Weight
43 lbs (19.5 kg)
Packaging data
Package width
74.4" (1890 mm)
Package depth
10.4" (265 mm)
Package height
44.7" (1136 mm)
Package weight
65.3 lbs (29.6 kg)
Country Distributor
United Kingdom 1 distributor(s)