Samsung logo

Samsung ED75C Digital signage flat panel 75" LED 320 cd/m² Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86411
Info modified on:
10 Aug 2024, 09:50:01
Short summary description Samsung ED75C Digital signage flat panel 75" LED 320 cd/m² Full HD Black:

Samsung ED75C, Digital signage flat panel, 75", LED, 1920 x 1080 pixels

Long summary description Samsung ED75C Digital signage flat panel 75" LED 320 cd/m² Full HD Black:

Samsung ED75C. Product design: Digital signage flat panel. Display diagonal: 75", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 320 cd/m², HD type: Full HD. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.