Samsung LH65EDDPLGC, Digital signage flat panel, 65", LED, 1920 x 1080 pixels
Samsung LH65EDDPLGC. Product design: Digital signage flat panel. Display diagonal: 65", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 400 cd/m², HD type: Full HD. Product color: Black