Samsung VH55R-R, Digital signage flat panel, 55", LED, 1920 x 1080 pixels
Samsung VH55R-R. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black