Samsung UD55C-B, Digital signage flat panel, 55", LED, 1920 x 1080 pixels
Samsung UD55C-B. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product color: Black