Samsung logo

Samsung QH55R Digital signage flat panel 55" Wi-Fi 700 cd/m² 4K Ultra HD Black 24/7

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114581
Info modified on:
30 Mar 2025, 13:24:34
Short summary description Samsung QH55R Digital signage flat panel 55" Wi-Fi 700 cd/m² 4K Ultra HD Black 24/7:

Samsung QH55R, Digital signage flat panel, 55", 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QH55R Digital signage flat panel 55" Wi-Fi 700 cd/m² 4K Ultra HD Black 24/7:

Samsung QH55R. Product design: Digital signage flat panel. Display diagonal: 55", Display resolution: 3840 x 2160 pixels, Display brightness: 700 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Product color: Black

Reasons to buy
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.