Samsung LH55QBBEBGCXGO, Digital signage flat panel, 55", VA, 3840 x 2160 pixels, Wi-Fi, 16/7
Samsung LH55QBBEBGCXGO. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: VA, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 6.5. Product color: Black