Samsung OH55F, Digital signage flat panel, 55", LCD, 1920 x 1080 pixels, 24/7
Samsung OH55F. Product design: Digital signage flat panel. Display diagonal: 55", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 2500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product color: Black