Samsung DC48E-M, Digital signage flat panel, 48", LED, 1920 x 1080 pixels, 24/7
Samsung DC48E-M. Product design: Digital signage flat panel. Display diagonal: 48", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product color: Black