Samsung UH46N-E, 46", LCD, 1920 x 1080 pixels, 24/7
Samsung UH46N-E. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, Display technology: LCD, Display brightness: 700 cd/m², HD type: Full HD, Operating hours (hours/days): 24/7. Product color: Black