Samsung UH46F5, Digital signage flat panel, 46", LED, 1920 x 1080 pixels
Samsung UH46F5. Product design: Digital signage flat panel. Display diagonal: 46", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black