Samsung SyncMaster 460UX-2, Digital signage flat panel, 46", 1920 x 1080 pixels
Samsung SyncMaster 460UX-2. Product design: Digital signage flat panel. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black