Samsung UD46A, Digital signage flat panel, 46", PVA, 1920 x 1080 pixels
Samsung UD46A. Product design: Digital signage flat panel. Display diagonal: 46", Display technology: PVA, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Product color: Black