Samsung logo

Samsung QM43R-T Digital signage flat panel 43" LED Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Tizen

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85727
Info modified on:
27 May 2024, 16:28:26
Short summary description Samsung QM43R-T Digital signage flat panel 43" LED Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Tizen:

Samsung QM43R-T, Digital signage flat panel, 43", LED, 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung QM43R-T Digital signage flat panel 43" LED Wi-Fi 400 cd/m² 4K Ultra HD Black Touchscreen Tizen:

Samsung QM43R-T. Product design: Digital signage flat panel. Display diagonal: 43", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 400 cd/m², HD type: 4K Ultra HD, Touchscreen. Wi-Fi. Operating system installed: Tizen. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.