Samsung logo

Samsung QH43R Digital signage flat panel 43" Wi-Fi 700 cd/m² 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92055
Info modified on:
27 May 2024, 14:08:56
Short summary description Samsung QH43R Digital signage flat panel 43" Wi-Fi 700 cd/m² 4K Ultra HD Black:

Samsung QH43R, Digital signage flat panel, 43", 3840 x 2160 pixels, Wi-Fi

Long summary description Samsung QH43R Digital signage flat panel 43" Wi-Fi 700 cd/m² 4K Ultra HD Black:

Samsung QH43R. Product design: Digital signage flat panel. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, Display brightness: 700 cd/m², HD type: 4K Ultra HD. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.