Samsung logo

Samsung PM43F-BC Interactive flat panel 43" LED 350 cd/m² Full HD Black Touchscreen

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176671
Info modified on:
27 May 2024, 14:25:57
Short summary description Samsung PM43F-BC Interactive flat panel 43" LED 350 cd/m² Full HD Black Touchscreen:

Samsung PM43F-BC, Interactive flat panel, 43", LED, 1920 x 1080 pixels

Long summary description Samsung PM43F-BC Interactive flat panel 43" LED 350 cd/m² Full HD Black Touchscreen:

Samsung PM43F-BC. Product design: Interactive flat panel. Display diagonal: 43", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD, Touchscreen. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.