Samsung MD40B, Digital signage flat panel, 40", 1920 x 1080 pixels
Samsung MD40B. Product design: Digital signage flat panel. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating system installed: Linux. Product color: Black