Samsung logo

Samsung 400MX-3 40" Full HD Black 450 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175740
Info modified on:
24 Feb 2023, 14:08:30
Short summary description Samsung 400MX-3 40" Full HD Black 450 cd/m²:

Samsung 400MX-3, 40", 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung 400MX-3 40" Full HD Black 450 cd/m²:

Samsung 400MX-3. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.