Samsung logo

Samsung DB40D Digital signage flat panel 40" LED 350 cd/m² Full HD Black Linux

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114632
Info modified on:
24 Feb 2023, 14:08:29
Short summary description Samsung DB40D Digital signage flat panel 40" LED 350 cd/m² Full HD Black Linux:

Samsung DB40D, Digital signage flat panel, 40", LED, 1920 x 1080 pixels

Long summary description Samsung DB40D Digital signage flat panel 40" LED 350 cd/m² Full HD Black Linux:

Samsung DB40D. Product design: Digital signage flat panel. Display diagonal: 40", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Operating system installed: Linux. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.