Samsung SyncMaster 400DXn-2, Digital signage flat panel, 40", 1920 x 1080 pixels
Samsung SyncMaster 400DXn-2. Product design: Digital signage flat panel. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating system installed: Windows Embedded Standard. Product color: Black