Samsung logo

Samsung SyncMaster H32B 32" HD Black 350 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52374
Info modified on:
15 Mar 2022, 13:55:19
Short summary description Samsung SyncMaster H32B 32" HD Black 350 cd/m²:

Samsung SyncMaster H32B, 32", 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Samsung SyncMaster H32B 32" HD Black 350 cd/m²:

Samsung SyncMaster H32B. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, LED backlighting type: Direct-LED, Display brightness: 350 cd/m², Response time: 8 ms. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.