Samsung ED32C, Digital signage flat panel, 32", LED, 1366 x 768 pixels
Samsung ED32C. Product design: Digital signage flat panel. Display diagonal: 32", Display technology: LED, Display resolution: 1366 x 768 pixels, Display brightness: 330 cd/m², HD type: WXGA. Product color: Black