Samsung DM32E, Digital signage flat panel, 32", LED, 1920 x 1080 pixels, Wi-Fi
Samsung DM32E. Product design: Digital signage flat panel. Display diagonal: 32", Display technology: LED, Display resolution: 1920 x 1080 pixels, HD type: Full HD. Wi-Fi. Product color: Black