Samsung LH32DCEPLGC, Digital signage flat panel, 32", LED, 1920 x 1080 pixels, 16/7
Samsung LH32DCEPLGC. Product design: Digital signage flat panel. Display diagonal: 32", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 330 cd/m², HD type: Full HD. Operating hours (hours/days): 16/7. Product color: Black