Samsung logo

Samsung SyncMaster 320TSN-3 computer monitor 32" 1366 x 768 pixels Full HD Touchscreen Tabletop Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76634
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SyncMaster 320TSN-3 computer monitor 32" 1366 x 768 pixels Full HD Touchscreen Tabletop Black:

Samsung SyncMaster 320TSN-3, 32", 1366 x 768 pixels, Full HD, 8 ms, Black

Long summary description Samsung SyncMaster 320TSN-3 computer monitor 32" 1366 x 768 pixels Full HD Touchscreen Tabletop Black:

Samsung SyncMaster 320TSN-3. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: Full HD, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.