Samsung NL22B, Digital signage flat panel, 22", LED, 1680 x 1050 pixels
Samsung NL22B. Product design: Digital signage flat panel. Display diagonal: 22", Display technology: LED, Display resolution: 1680 x 1050 pixels, Display brightness: 165 cd/m², HD type: WSXGA+. Product color: Metallic