Samsung logo

Samsung DB22D-P LED display 22" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87326
Info modified on:
22 Aug 2022, 16:24:47
Short summary description Samsung DB22D-P LED display 22" 1920 x 1080 pixels Full HD LCD Black:

Samsung DB22D-P, 22", 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description Samsung DB22D-P LED display 22" 1920 x 1080 pixels Full HD LCD Black:

Samsung DB22D-P. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.