Samsung logo

Samsung F27T850QWR computer monitor 27" 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172240
Info modified on:
01 Apr 2025, 19:35:08
Short summary description Samsung F27T850QWR computer monitor 27" 2560 x 1440 pixels Quad HD Black:

Samsung F27T850QWR, 27", 2560 x 1440 pixels, Quad HD, 4 ms, Black

Long summary description Samsung F27T850QWR computer monitor 27" 2560 x 1440 pixels Quad HD Black:

Samsung F27T850QWR. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.