Samsung logo

Samsung LF27T350FHU computer monitor 27" 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
238878
Info modified on:
26 Mar 2025, 14:20:43
End of life date:
01 Apr 2021
Short summary description Samsung LF27T350FHU computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Samsung LF27T350FHU, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung LF27T350FHU computer monitor 27" 1920 x 1080 pixels Full HD LED Black:

Samsung LF27T350FHU. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.