Samsung logo

Samsung F24T450FZU LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175084
Info modified on:
30 Dec 2024, 17:23:54
Short summary description Samsung F24T450FZU LED display 24" 1920 x 1080 pixels Full HD Black:

Samsung F24T450FZU, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung F24T450FZU LED display 24" 1920 x 1080 pixels Full HD Black:

Samsung F24T450FZU. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.