Samsung logo

Samsung NC240 0.3 GHz 0.353 oz (10 g) Black TERA1100

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86786
Info modified on:
18 May 2018, 07:46:09
Short summary description Samsung NC240 0.3 GHz 0.353 oz (10 g) Black TERA1100:

Samsung NC240, 0.3 GHz, TERA1100, 0.125 GB, HD, Black, 1920 x 1080 pixels

Long summary description Samsung NC240 0.3 GHz 0.353 oz (10 g) Black TERA1100:

Samsung NC240. Processor frequency: 0.3 GHz, Processor model: TERA1100. Internal memory: 0.125 GB. Audio system: HD. Product color: Black. Display resolution: 1920 x 1080 pixels, Display diagonal: 23.6"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.