Samsung logo

Samsung SyncMaster TC240 computer monitor 24" 1920 x 1080 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128629
Info modified on:
22 Aug 2022, 16:25:35
Short summary description Samsung SyncMaster TC240 computer monitor 24" 1920 x 1080 pixels Black:

Samsung SyncMaster TC240, 24", 1920 x 1080 pixels, LCD, 5 ms, Black

Long summary description Samsung SyncMaster TC240 computer monitor 24" 1920 x 1080 pixels Black:

Samsung SyncMaster TC240. Display diagonal: 24", Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.