Samsung logo

Samsung TC191W computer monitor 19" 1280 x 1024 pixels LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144253
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Samsung TC191W computer monitor 19" 1280 x 1024 pixels LED Black:

Samsung TC191W, 19", 1280 x 1024 pixels, LED, LED, 5 ms, Black

Long summary description Samsung TC191W computer monitor 19" 1280 x 1024 pixels LED Black:

Samsung TC191W. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.