Samsung LE-52B620R3PXZG, 52", 1920 x 1080 pixels, Full HD, LCD, Black
Samsung LE-52B620R3PXZG. Display diagonal: 52", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black