Samsung LE-46C750, 46", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black
Samsung LE-46C750. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi. Product color: Black