Samsung logo

Samsung LE46C652L2W 46" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82755
Info modified on:
02 Dec 2020, 14:41:51
Short summary description Samsung LE46C652L2W 46" Full HD Black:

Samsung LE46C652L2W, 46", 1920 x 1080 pixels, Full HD, LCD, 200 Hz, Black

Long summary description Samsung LE46C652L2W 46" Full HD Black:

Samsung LE46C652L2W. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 200 Hz, Motion interpolation technology: CMR (Clear Motion Rate), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.