Samsung logo

Samsung LE-40S71B TV 40" HD Black 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212969
Info modified on:
15 Mar 2022, 13:52:58
Short summary description Samsung LE-40S71B TV 40" HD Black 500 cd/m²:

Samsung LE-40S71B, 40", 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE-40S71B TV 40" HD Black 500 cd/m²:

Samsung LE-40S71B. Display diagonal: 40", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 3000:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.