Samsung LE-40C750, 40", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black
Samsung LE-40C750. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black