Samsung logo

Samsung LE40C630 40" Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128461
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE40C630 40" Full HD Wi-Fi Black:

Samsung LE40C630, 40", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black

Long summary description Samsung LE40C630 40" Full HD Wi-Fi Black:

Samsung LE40C630. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Wi-Fi. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.