Samsung LE40B650T2WXXC, 40", 1920 x 1080 pixels, Full HD, LCD, Black
Samsung LE40B650T2WXXC. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Ethernet LAN. Product color: Black