Samsung logo

Samsung LE40A616A3F 40" Full HD Black 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
320910
Info modified on:
02 Dec 2020, 14:41:50
Short summary description Samsung LE40A616A3F 40" Full HD Black 500 cd/m²:

Samsung LE40A616A3F, 40", 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LE40A616A3F 40" Full HD Black 500 cd/m²:

Samsung LE40A616A3F. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.