Samsung logo

Samsung LE37C650 37" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123505
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung LE37C650 37" Full HD Black:

Samsung LE37C650, 37", 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LE37C650 37" Full HD Black:

Samsung LE37C650. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.