Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22520293 data-sheets &
36854 brands
– register (free)
TVs
Samsung LE37A550P1R 37"
Samsung LE37A550P1R 37"
Edit this data-sheet
Slide 1 of 2
Embed the product datasheet into your content.
XML product data for Samsung LE-37A550P1RXXC
XML doc
Icecat LIVE: JS for Samsung LE-37A550P1RXXC
Icecat Live DOC
JSON product data for Samsung LE-37A550P1RXXC
JSON DOC
CSV product data for Samsung LE-37A550P1RXXC
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
LE37A550P1R
Article code:
LE-37A550P1RXXC
Category:
TVs
Icecat Product ID:
34409293
Data-sheet quality:
created by Samsung
Product views:
136208
Info modified on:
14 Mar 2024, 19:01:26
Samsung LE-37A550P1RXXC (Icecat)
Short summary description Samsung LE37A550P1R 37":
Samsung LE37A550P1R, 37"
Long summary description Samsung LE37A550P1R 37":
Samsung LE37A550P1R. Display diagonal: 37", Response time: 5 ms
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Samsung LE-37A550P1RXXC
XML doc
Icecat LIVE: JS for Samsung LE-37A550P1RXXC
Icecat Live DOC
JSON product data for Samsung LE-37A550P1RXXC
JSON DOC
CSV product data for Samsung LE-37A550P1RXXC
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE