Samsung LE32D403, 32", 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black
Samsung LE32D403. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD. Digital signal format system: DVB-C, DVB-T. Product color: Black