Samsung logo

Samsung LE32C450 32" HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81595
Info modified on:
02 Dec 2020, 14:42:10
Short summary description Samsung LE32C450 32" HD Black:

Samsung LE32C450, 32", 1366 x 768 pixels, HD, LCD, Black

Long summary description Samsung LE32C450 32" HD Black:

Samsung LE32C450. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.