Samsung LE-32B653, 32", 1920 x 1080 pixels, Full HD, LCD, Black
Samsung LE-32B653. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product color: Black