Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22737939 data-sheets &
36837 brands
– register (free)
TVs
Samsung LE32A553P4R 32"
Samsung LE32A553P4R 32"
Edit this data-sheet
Slide 1 of 2
Embed the product datasheet into your content.
XML product data for Samsung LE-32A553P4RXXC
XML doc
Icecat LIVE: JS for Samsung LE-32A553P4RXXC
Icecat Live DOC
JSON product data for Samsung LE-32A553P4RXXC
JSON DOC
CSV product data for Samsung LE-32A553P4RXXC
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
LE32A553P4R
Article code:
LE-32A553P4RXXC
Category:
TVs
Icecat Product ID:
34409296
Data-sheet quality:
created by Samsung
Product views:
110308
Info modified on:
14 Mar 2024, 17:07:18
Samsung LE-32A553P4RXXC (Icecat)
Short summary description Samsung LE32A553P4R 32":
Samsung LE32A553P4R, 32"
Long summary description Samsung LE32A553P4R 32":
Samsung LE32A553P4R. Display diagonal: 32", Response time: 5 ms
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Samsung LE-32A553P4RXXC
XML doc
Icecat LIVE: JS for Samsung LE-32A553P4RXXC
Icecat Live DOC
JSON product data for Samsung LE-32A553P4RXXC
JSON DOC
CSV product data for Samsung LE-32A553P4RXXC
CSV DOC
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE